EN
  • EN
  • DE

MAX770CPA+

Part No MAX770CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Up 300kHz 8-Pin PDIP N / IC REG CTRLR BOOST 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 3 V ~ 16.5 V
Frequency - Switching 300kHz
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 787023-MAX770CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX770
Introduction Date November 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX770CPA+ CAD Model

Description

Maxim Integrated MAX770CPA+ Step-Up DC-DC Converter

The MAX770CPA+ is a high-efficiency, compact, step-up DC-DC converter designed by Maxim Integrated, a leader in analog and mixed-signal products. This versatile component is ideal for a wide range of applications, including battery-powered devices, portable electronics, and systems that require a stable voltage supply from a lower voltage source.

Featuring a fixed 5V or adjustable output voltage, the MAX770CPA+ provides designers with flexibility to tailor the output to meet their specific requirements. The device operates over a wide input voltage range from 2.0V to 16.5V, making it suitable for applications that draw power from single-cell batteries or multiple-cell battery configurations.

The MAX770CPA+ offers a high switching frequency of up to 160kHz, which allows for the use of small, low-cost inductors and capacitors, resulting in a compact power supply design. This high frequency also contributes to a fast transient response, ensuring stable operation even under dynamic load conditions.

With its built-in synchronous rectifier, the MAX770CPA+ achieves high efficiency, which is critical for battery-powered devices where extending battery life is paramount. Additionally, the device features a low quiescent current, further enhancing its suitability for portable applications where power conservation is essential.

Protection features of the MAX770CPA+ include thermal shutdown and current limit, safeguarding the device and the load from potential damage due to overheating or overcurrent conditions. The device also includes a shutdown mode, reducing the supply current to a mere 10µA, which is beneficial for power-sensitive designs.

Available in a compact 8-pin DIP package, the MAX770CPA+ is easy to integrate into a variety of circuit layouts. Its robust design and reliability make it an excellent choice for engineers looking to create efficient, high-performance power supply solutions.

Overall, the MAX770CPA+ from Maxim Integrated is a versatile and reliable choice for any application requiring a step-up DC-DC conversion, providing performance, efficiency, and design flexibility in a small footprint.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess