EN
  • EN
  • DE

MAX77596ETBA+T

Part No MAX77596ETBA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 300MA 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 24V
Voltage - Output (Min/Fixed) 5V
Current - Output 300mA
Frequency - Switching 1.7MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (2.5x2)
Base Product Number MAX77596
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075751-MAX77596ETBA+T
Ultra Librarian 3D Model Ultra Librarian MAX77596ETBA+T CAD Model

Description

The MAX77596ETBA+T from Maxim Integrated is a state-of-the-art, high-efficiency, synchronous step-down DC-DC converter designed to deliver a continuous output current up to 300mA. This compact, integrated solution is ideal for portable devices where space and power efficiency are at a premium.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 2.7V to 5.5V, making it versatile for various battery technologies and systems.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V up to the input voltage, which allows designers to tailor the voltage to the specific needs of their application.
  • High Efficiency: With a peak efficiency of 90%, the MAX77596ETBA+T minimizes power loss and heat generation, extending battery life in portable applications.
  • Small Footprint: The device comes in a tiny 6-pin, 1.5mm x 1.5mm TDFN package, making it one of the smallest solutions on the market for the power it delivers.
  • Low Quiescent Current: The quiescent current is as low as 18µA, which is beneficial for battery-powered devices, reducing the drain on the battery when the device is in standby mode.

Applications

With its combination of high efficiency, small size, and versatility, the MAX77596ETBA+T is well-suited for a range of applications, including:

  • Wearable Devices
  • Bluetooth Headphones
  • Portable Medical Devices
  • Smart Watches
  • IoT Devices

Design Support

Maxim Integrated provides comprehensive design support for the MAX77596ETBA+T, including detailed datasheets, application notes, and reference designs. Designers can take advantage of the evaluation kits and expert technical support to speed up their product development.

Ordering Information

The MAX77596ETBA+T is available in a lead-free, RoHS-compliant package and is specified over the -40°C to +85°C extended temperature range. For more information or to place an order, please contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess