EN
  • EN
  • DE

MAX77621AEWI+T

Part No MAX77621AEWI+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description THREE PHASE BUCK REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Step-Up, Step-Down
Output Configuration Negative
Topology Buck, Boost
Output Type Transistor Driver
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 16.5V
Voltage - Output (Min/Fixed) -15V
Current - Output 1A
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-WFBGA, WLBGA
Supplier Device Package 28-WLP (3.22x2.02)
Base Product Number MAX77621
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 706479-MAX77621AEWI+T
Ultra Librarian 3D Model Ultra Librarian MAX77621AEWI+T CAD Model

Description

Maxim Integrated's MAX77621AEWI+T Power Management IC

The MAX77621AEWI+T is a high-efficiency power management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This compact and versatile IC is specifically engineered to cater to the power requirements of multi-core processors and other power-sensitive applications. With its advanced architecture, the MAX77621AEWI+T provides a comprehensive solution for systems that demand reliable and efficient power delivery.

Key Features and Benefits

  • High Efficiency: The device boasts a high-efficiency buck regulator which ensures minimal power loss during voltage conversion, leading to extended battery life and improved system performance.
  • Programmable Output: The PMIC features a programmable output voltage, enabling it to adapt to the needs of various processors and peripherals, providing a high degree of flexibility for system designers.
  • Small Footprint: Its compact size makes it an ideal choice for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Low Quiescent Current: The device is designed to have a low quiescent current, which significantly reduces power consumption when the system is in standby mode, contributing to overall energy savings.
  • Thermal Protection: The MAX77621AEWI+T includes built-in thermal protection features that prevent the IC from overheating, thus ensuring system stability and longevity.
  • Multiple Power Modes: It supports various power modes, including normal, idle, and active discharge, which allows for optimized power management based on system activity levels.

Applications

The MAX77621AEWI+T is suited for a diverse range of applications, particularly where high efficiency and compact design are critical. It is commonly used in:

  • Portable and wearable devices
  • Smartphones and tablets
  • Multi-core processors
  • Wireless and IoT devices

Maxim Integrated's commitment to quality is evident in the MAX77621AEWI+T, with its robust design and ability to deliver a stable power supply under various conditions. This PMIC is an optimal choice for designers looking to enhance the performance and efficiency of their power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5629 $58.9467
55+ $2.1021 $115.6155
86+ $2.0374 $175.2164
118+ $1.9716 $232.6488
152+ $1.9058 $289.6816
203+ $1.7082 $346.7646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess