EN
  • EN
  • DE

MAX77663KEMJ+

Part No MAX77663KEMJ+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706484-MAX77663KEMJ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX77663KEMJ+ CAD Model

Description

The MAX77663KEMJ+ from Maxim Integrated is a versatile and high-performance Power Management IC (PMIC) designed to cater to the demanding power requirements of modern portable and wearable devices. This advanced PMIC integrates a variety of features to provide a comprehensive power management solution for applications such as smartwatches, fitness trackers, and other small form factor devices.

Key Features

  • High-Efficiency Power Conversion: The device includes a highly efficient switching regulator that ensures extended battery life and optimal power usage.
  • Multiple Output Rails: It offers multiple output power rails with configurable voltage levels to power various subsystems within the application.
  • Integrated Charger: An integrated battery charger with smart power management allows for safe and efficient charging of lithium-ion or lithium-polymer batteries.
  • Low Quiescent Current: The PMIC is designed with a low quiescent current to minimize power consumption during idle states, which is critical for battery-powered devices.
  • Compact Package: The MAX77663KEMJ+ comes in a compact package, making it suitable for space-constrained applications.

Advanced Protection

With built-in protection features, the MAX77663KEMJ+ ensures the safety and reliability of the end-user device. These protections include overvoltage, overcurrent, and thermal protection mechanisms that safeguard the device and the battery during abnormal conditions.

Customizable Configuration

The PMIC provides a flexible and programmable platform, allowing designers to tailor the power profiles according to specific application needs. This customization is facilitated through an I2C interface, which enables dynamic control of power settings and efficient system diagnostics.

Applications

Due to its comprehensive feature set and compact design, the MAX77663KEMJ+ is ideally suited for a wide range of portable applications, including but not limited to:

  • Wearable Technology
  • Smart Devices
  • Internet of Things (IoT) Devices
  • Health and Fitness Monitors
  • Smartphones and Tablets

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $3.2176

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess