EN
  • EN
  • DE

MAX77663KEMJ

Part No MAX77663KEMJ
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829977-MAX77663KEMJ
Ultra Librarian 3D Model Ultra Librarian MAX77663KEMJ CAD Model

Description

Maxim Integrated MAX77663KEMJ Product Overview

The MAX77663KEMJ from Maxim Integrated is a sophisticated power management integrated circuit (PMIC) designed to cater to the demanding power requirements of modern portable and wearable devices. This high-efficiency, multi-channel PMIC is ideal for applications requiring a compact power solution with a wide range of functionalities.

Key Features

  • Multiple Power Outputs: The device integrates one buck-boost regulator, two LDOs (low-dropout regulators), and a SIMO (single-inductor multiple-output) buck-boost regulator, providing versatile power supply options for various components within the system.
  • High-Efficiency Operation: Its high-efficiency power conversion capabilities ensure extended battery life, which is crucial for portable devices that need to operate for long periods on a single charge.
  • Programmable Voltage Levels: The PMIC allows for programmable output voltage levels, enabling precise power delivery tailored to the specific needs of the connected components.
  • Compact Form Factor: The MAX77663KEMJ comes in a small, space-saving package, making it an excellent choice for devices where board space is at a premium.
  • Integrated Battery Charger: It also features an integrated battery charger with smart power-selector functionality, ensuring safe and efficient charging of the device's battery.
  • I2C-Compatible Interface: The inclusion of an I2C-compatible interface allows for easy communication and control between the PMIC and the host processor.

Applications

The MAX77663KEMJ is highly suitable for a wide range of applications, including but not limited to:

  • Smartwatches and fitness trackers
  • Portable media players
  • Wireless headphones and earbuds
  • Health monitoring devices
  • Other wearable and IoT devices

With its combination of multiple power outputs, high efficiency, and programmable features, the MAX77663KEMJ PMIC from Maxim Integrated stands out as a versatile and reliable power solution for designers looking to optimize the performance and battery life of their portable and wearable devices.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess