EN
  • EN
  • DE

MAX776CSA+T

Part No MAX776CSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 16.5 V
Frequency - Switching 300kHz
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1071149-MAX776CSA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX776CSA+T CAD Model

Description

The MAX776CSA+T from Maxim Integrated is a highly reliable and efficient voltage regulator IC designed to provide a stable power supply for a wide range of electronic devices. This precision voltage regulator is part of Maxim Integrated's commitment to delivering high-performance power management solutions that meet the stringent requirements of modern electronic systems.

Key Features

  • Output Voltage: The MAX776CSA+T offers a fixed output voltage, providing a stable and consistent power supply to ensure optimal performance of connected devices.
  • Package: Housed in an 8-SOIC (0.154", 3.90mm Width) package, this compact IC is suitable for space-constrained applications without compromising on functionality.
  • Temperature Range: With an operating temperature range of 0°C to +70°C, the MAX776CSA+T is designed to function reliably in a variety of environmental conditions.
  • High Efficiency: The device is engineered for high efficiency, reducing energy consumption and heat generation, which is crucial for maintaining the longevity and reliability of electronic systems.

Applications

The versatile nature of the MAX776CSA+T makes it an ideal choice for a multitude of applications, including:

  • Portable devices
  • Battery-powered equipment
  • Microprocessor power supplies
  • Consumer electronics
  • Telecommunications

Product Specifications

Parameter Value Manufacturer Maxim Integrated Product Category Voltage Regulators - Switching Regulators RoHS Yes Mounting Style SMD/SMT Package / Case SOIC-8 Output Voltage Fixed Output Type Adjustable Operating Temperature 0°C to +70°C

In summary, the MAX776CSA+T voltage regulator from Maxim Integrated is a top-tier solution for ensuring stable power delivery in a variety of electronic applications. Its robust design, high efficiency, and broad operating temperature range make it a dependable choice for engineers and designers looking for a reliable power management component.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess