EN
  • EN
  • DE

MAX77802EWW+T

Part No MAX77802EWW+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC INTEGRATED CIRCUIT / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX77802
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 706495-MAX77802EWW+T
Ultra Librarian 3D Model Ultra Librarian MAX77802EWW+T CAD Model

Description

The MAX77802EWW+T is a high-performance power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This PMIC is specifically engineered to meet the demanding power requirements of portable and mobile applications, providing efficient power conversion and battery management solutions.

Key Features

  • High-Efficiency: The device features a multi-phase buck converter that delivers high efficiency across a wide range of load conditions, ensuring extended battery life for mobile devices.
  • Flexible Power Supply: With multiple integrated voltage regulators, the MAX77802EWW+T can supply several power rails, making it a versatile solution for powering complex systems with various components.
  • Programmable Voltage Levels: The PMIC includes programmable output voltage levels, allowing designers to customize the power supply according to the specific needs of their application.
  • Small Form Factor: Its compact WLP (Wafer-Level Package) allows for a minimal footprint on the PCB, which is crucial for space-constrained designs such as smartphones and wearables.
  • Integrated Protection Features: The device comes with built-in safety features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and protection for the end device.

Applications

The MAX77802EWW+T is suited for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • GPS Units
  • Other Battery-Powered Devices

Technical Specifications

The PMIC operates over a broad input voltage range and is designed to work with single-cell Li-ion batteries. It is RoHS compliant and adheres to strict quality and environmental standards, ensuring both performance and sustainability.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

With the MAX77802EWW+T, designers can achieve a balance between power efficiency and compactness, making it an ideal choice for the next generation of portable electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.4287 $86.4287
2+ $83.7283 $167.4566
3+ $81.0267 $243.0801
4+ $78.3263 $313.3052
5+ $70.2228 $351.1140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess