EN
  • EN
  • DE

MAX77829EWN+

Part No MAX77829EWN+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV MOBILE 2OUT 56WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 706505-MAX77829EWN+
Ultra Librarian 3D Model Ultra Librarian MAX77829EWN+ CAD Model

Description

The MAX77829EWN+ is a high-efficiency power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced power solution is tailored for space-constrained and power-sensitive applications, providing a versatile set of features to meet the demanding requirements of modern portable electronic devices.

Key Features

  • High Efficiency: The IC is optimized for efficiency, reducing power loss and improving battery life in devices.
  • Multiple Output Channels: It offers multiple regulated output voltages, enabling it to power a variety of subsystems within a device.
  • Integrated Battery Charger: The PMIC includes an integrated battery charging controller, supporting various battery chemistries and providing safe and efficient charging.
  • Small Form Factor: The MAX77829EWN+ comes in a compact package, making it ideal for portable devices where space is at a premium.
  • Programmable Voltage Regulation: Output voltages can be programmed via an I2C interface, allowing for dynamic voltage scaling and power optimization.
  • Protection Features: The device includes multiple protection features such as over-voltage, over-current, and thermal protection to ensure reliable operation under adverse conditions.

Applications

The MAX77829EWN+ is suitable for a wide range of applications, particularly those that require efficient power management and a compact footprint. Typical applications include:

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Internet of Things (IoT) Devices

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Maxim Integrated. This document provides comprehensive information on electrical characteristics, pin configurations, and application circuits to assist in the integration of the MAX77829EWN+ into various designs.

Maxim Integrated's commitment to quality and performance is evident in the MAX77829EWN+, making it a reliable choice for designers looking to enhance the power management capabilities of their next-generation electronic devices.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess