EN
  • EN
  • DE

MAX779CSA+T

Part No MAX779CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706516-MAX779CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX779CSA+T CAD Model

Description

Product Overview: MAX779CSA+T by Maxim Integrated

The MAX779CSA+T is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This regulator is capable of delivering a continuous output current of up to 150mA, making it an ideal choice for portable devices, battery-powered equipment, and other applications requiring a small, efficient power supply solution.

Key Features

  • Output Voltage: The device provides a fixed output voltage, which is factory preset to various levels suitable for a wide range of applications.
  • High Accuracy: The output voltage is highly accurate, with a precision of ±2%, ensuring reliable and consistent performance for sensitive electronic components.
  • Low Dropout Voltage: With a dropout voltage as low as 180mV at full load, the MAX779CSA+T maintains efficient operation even when the input voltage is close to the output voltage, extending battery life in portable applications.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects it from overheating, enhancing the longevity and reliability of both the regulator and the system it powers.
  • Low Quiescent Current: The quiescent current is minimal, which is particularly beneficial for battery-powered devices as it reduces power consumption when the device is in standby mode.
  • Small Package: The MAX779CSA+T comes in a compact 8-pin SOIC package, allowing for space-saving designs in tight PCB layouts.

Applications

The MAX779CSA+T is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Cellular phones
  • PDAs and handheld computers
  • Wireless communication systems
  • Power management for DSPs and microcontrollers

Conclusion

In conclusion, the MAX779CSA+T from Maxim Integrated is a reliable and efficient solution for systems requiring a high-quality voltage regulator. Its combination of low dropout voltage, high output accuracy, thermal protection, and low quiescent current make it an excellent choice for designers looking to optimize their power management systems. Maxim Integrated's reputation for quality and performance is well represented in this robust and versatile component.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess