The MAX792CSE from Maxim Integrated is a high-performance, low-dropout linear regulator designed for applications that require precise voltage regulation and high reliability. This integrated circuit is housed in a compact SOP-16 package and is capable of delivering up to 150mA of continuous output current. The MAX792CSE is an ideal choice for powering sensitive analog and digital circuits in a wide range of electronic devices.
Key Features
- Output Voltage: The device provides a fixed output voltage, ensuring a stable power supply for your circuits.
- Low Dropout Voltage: The low dropout voltage allows the regulator to operate efficiently, even when the input voltage is close to the output voltage, minimizing power loss and heat dissipation.
- High Accuracy: Precision output voltage regulation ensures consistent performance, which is critical for sensitive electronic components.
- Thermal Protection: Built-in thermal protection safeguards the device against overheating, enhancing its reliability and longevity.
- Current Limiting: The current limiting feature protects the device and the load from damage due to excessive current.
- Wide Operating Temperature Range: The MAX792CSE is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications.
Applications
The MAX792CSE is versatile and can be used in various applications, including but not limited to:
- Portable and battery-powered devices
- Microprocessor and microcontroller systems
- Data communication equipment
- Instrumentation and control systems
- Automotive electronics
Quality and Reliability
Maxim Integrated is known for its commitment to quality and reliability, and the MAX792CSE is no exception. This product is manufactured using high-grade materials and undergoes rigorous testing to ensure it meets the highest standards of performance and durability. Whether you're developing consumer electronics or industrial machinery, the MAX792CSE from Maxim Integrated is a reliable choice for your voltage regulation needs.