EN
  • EN
  • DE

MAX802LEPA

Part No MAX802LEPA
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 312131-MAX802LEPA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX802LEPA CAD Model

Description

Maxim Integrated MAX802LEPA Microprocessor Supervisory Circuit

The Maxim Integrated MAX802LEPA is a highly efficient supervisory circuit designed to monitor the power supplies in microprocessor and digital systems. It provides a precise, low-cost method to ensure that the microprocessor's power supply is stable before the processor is allowed to execute code. This is essential for preventing system errors and data corruption that can occur if a system attempts to operate with an unstable power supply.

The MAX802LEPA offers several key features that make it an ideal choice for a variety of applications. Its primary function is to monitor the system voltage and assert a reset if the voltage drops below a predetermined threshold. This reset output ensures that the microprocessor restarts cleanly once the supply voltage returns to a safe level. The device's reset timeout is pre-set, which allows for a predictable delay before the system attempts to restart, providing additional stability.

Another notable feature of the MAX802LEPA is its low power consumption, making it suitable for power-sensitive applications. It has a typical supply current of only 20µA, which is beneficial for battery-operated devices where power efficiency is critical. Additionally, the supervisory circuit operates over a wide voltage range and temperature range, offering reliable performance in diverse environments.

The MAX802LEPA comes in a compact 8-pin DIP package, which is easy to integrate into existing designs. Its small footprint allows for it to be used in space-constrained applications without sacrificing performance. The device also includes a manual reset input, which provides a convenient way to initiate a system reset without needing to cycle the power supply.

Overall, the Maxim Integrated MAX802LEPA is an essential component for system reliability. It guards against power instability and ensures that digital systems, including microprocessors, operate within their intended voltage parameters. Its combination of features, including low power consumption, wide operating range, and compact size, make it a versatile choice for designers looking to enhance system integrity in their digital and microprocessor-based applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0581 $58.1955
135+ $0.8683 $117.2205
210+ $0.8411 $176.6310
285+ $0.8140 $231.9900
370+ $0.7869 $291.1530
495+ $0.7055 $349.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess