EN
  • EN
  • DE

MAX802TESA

Part No MAX802TESA
Manufacturer Maxim Integrated
Description 3.0V/3.3V Microprocessor Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1215011-MAX802TESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX802TESA CAD Model

Description

Maxim Integrated MAX802TESA Microprocessor Supervisory Circuit

The Maxim Integrated MAX802TESA is a compact, highly integrated microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in conjunction with +5V-powered circuits.

This supervisory circuit significantly enhances system robustness by providing several key monitoring functions. It offers a precision voltage monitor that guards the system against undervoltage conditions, ensuring that the power supply is adequate for proper system operation. When the supply voltage drops below the preset threshold, the reset output is asserted, which resets the microprocessor, thus protecting the system from erratic behavior.

The MAX802TESA features a manual reset input that allows for a simple, user-initiated system reset. This is particularly useful for debugging and system maintenance operations. Additionally, the reset output remains operational with VCC as low as 1V, which is crucial for low voltage conditions.

Another important feature of the MAX802TESA is its power-on reset delay. After the supply voltage exceeds the reset threshold, the reset signal is kept active for a specified period, allowing the system's power supply and microprocessor to stabilize before the system startup commences. This delay is internally set, eliminating the need for external timing components.

The device comes in a space-saving 8-pin SOIC package, making it suitable for high-density circuit designs. The MAX802TESA operates over a wide temperature range, making it versatile for various applications, including computers, controllers, intelligent instruments, and critical µP power monitoring.

In summary, the Maxim Integrated MAX802TESA is an essential component for systems requiring reliable voltage monitoring and processor reset capabilities. Its integration of multiple supervisory functions into a single chip makes it an economical choice for safeguarding digital systems against power supply anomalies and ensuring proper system initialization and operation.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.3102 $84.9306
5+ $23.2294 $116.1470
8+ $22.5029 $180.0232
11+ $21.7775 $239.5525
14+ $21.0510 $294.7140
19+ $18.8739 $358.6041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess