EN
  • EN
  • DE

MAX806063620

Part No MAX806063620
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706559-MAX806063620
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX806063620 CAD Model

Description

Maxim Integrated Product Overview: MAX806063620

The MAX806063620 from Maxim Integrated is a cutting-edge, high-performance microcontroller designed to cater to the demanding needs of modern electronic applications. This device is part of Maxim's renowned family of efficient and reliable integrated circuits, known for their exceptional quality and durability.

The MAX806063620 boasts an advanced architecture that enables it to deliver robust processing capabilities while maintaining low power consumption. This makes it an ideal choice for battery-powered devices or applications where energy efficiency is paramount. With its integrated features and compact design, the MAX806063620 is well-suited for a wide range of uses, including industrial control systems, automotive electronics, and smart IoT devices.

One of the standout features of the MAX806063620 is its flexible interface options. It includes multiple communication protocols, such as I2C, SPI, and UART, allowing for seamless integration with other components and peripherals. This versatility ensures that the microcontroller can adapt to various communication requirements and is future-proof for evolving technological standards.

The device also includes a range of built-in security features to protect against unauthorized access and ensure the integrity of data. With the increasing importance of cybersecurity in electronic systems, the MAX806063620 provides peace of mind with its advanced encryption and authentication capabilities.

In addition to its core functionality, the MAX806063620 comes with a suite of development tools and software support provided by Maxim Integrated. These resources simplify the design process and reduce time-to-market for engineers and developers working on new products or systems.

Overall, the MAX806063620 represents Maxim Integrated's commitment to innovation and excellence in the field of microcontroller technology. Its combination of power efficiency, versatile interfaces, and robust security features make it a top choice for designers looking to create sophisticated and reliable electronic solutions.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CLK BUFFER 2:5 1.5GHZ 20SOIC
Lowest to $10.1513
Maxim Integrated
LI-ION CHARGERS W/SMART PWR SELE
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LDO 5V 0.15A TSOT23-5
Lowest to $1.2393
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN 1.8V 300MA TSOT23-5
Lowest to $16.6724
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.9401 $95.9401
2+ $92.9417 $185.8834
3+ $89.9433 $269.8299
4+ $86.9461 $347.7844
5+ $77.9510 $389.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess