EN
  • EN
  • DE

TAS3002PFBG4

Part No TAS3002PFBG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description Digital Audio Processor With Codec | IC AUDIO SIGNAL PROCESSOR 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Function Audio Signal Processor
Applications Digital Audio Interfacing
Number of Channels 2
Interface I2C
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Specifications 24 b
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number TAS3002
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1264036-TAS3002PFBG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS3002PFBG4 CAD Model

Description

The TAS3002PFBG4 is a high-fidelity audio processor integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced audio processor is designed to enhance the audio performance of a wide range of consumer electronics, including digital televisions, DVD players, PCs, and mini/micro component systems. The IC offers an impressive array of features that make it a versatile choice for any audio processing application.

Key Features

  • High-Quality Audio Processing: The TAS3002PFBG4 incorporates sophisticated signal processing algorithms to deliver clear and high-quality audio output. It supports a variety of audio formats, ensuring compatibility with multiple audio sources.
  • Programmable Digital Audio Processor: It features a programmable digital audio processor with an array of functions such as volume control, bass and treble control, input and output mixing, and dynamic range compression, which can be customized to suit specific audio requirements.
  • Multiple Audio Inputs and Outputs: This IC provides flexibility in audio routing with multiple audio inputs and outputs, which allows for seamless integration into complex audio systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TAS3002PFBG4 operates with low power consumption, making it suitable for use in battery-powered devices.
  • Compact Form Factor: The IC comes in a compact 48-terminal PFBGA (Plastic Fine-Pitch Ball Grid Array) package, which is ideal for space-constrained applications.

Applications

The TAS3002PFBG4 is engineered to provide a premium audio experience in various applications. Its versatility allows it to be used in:

  • Home theater systems
  • Portable and desktop speakers
  • Automotive audio systems
  • Smartphones and tablets

Conclusion

Overall, the TAS3002PFBG4 by Texas Instruments stands out as a top-tier audio processor that offers exceptional sound quality, programmability, and flexibility. Its low power consumption and compact size make it an excellent choice for designers looking to create sophisticated audio systems without compromising on performance or space.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
ON Semiconductor
Need more? Email Us
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Texas Instruments
Lowest to $3.4344
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9145 $54.5725
12+ $8.9555 $107.4660
18+ $8.6757 $156.1626
24+ $8.3958 $201.4992
31+ $8.1159 $251.5929
42+ $7.2764 $305.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,996 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess