EN
  • EN
  • DE

MAX8069ESA

Part No MAX8069ESA
Manufacturer Maxim Integrated
Description Low-Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215021-MAX8069ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8069ESA CAD Model

Description

Maxim Integrated MAX8069ESA Voltage Reference

The MAX8069ESA from Maxim Integrated is a precision, low-power, low-dropout voltage reference that comes in a compact 8-pin SOIC package. This device is designed to provide a stable and accurate reference voltage for various applications such as data converters, portable instrumentation, and battery-powered devices.

The MAX8069ESA offers an output voltage of 2.5V, which is maintained over a wide current range, making it versatile for different circuit configurations. Its high accuracy is achieved through advanced design and trimming during the manufacturing process, ensuring that the output voltage remains stable across temperature variations and load changes.

Key Features:

  • Output Voltage: The device provides a fixed 2.5V output, which is a common reference voltage for many analog circuits.
  • High Accuracy: The MAX8069ESA boasts an impressive initial accuracy of ±0.2% at 25°C, ensuring reliable performance for precision applications.
  • Temperature Coefficient: With a low temperature coefficient, the output voltage remains stable across a wide temperature range, typically 20ppm/°C, which contributes to the overall reliability of the system.
  • Low Dropout Voltage: The low dropout feature allows the reference to operate with a minimal difference between the supply voltage and the output voltage, making it suitable for low-voltage operations.
  • Supply Current: The device has a low supply current of 120µA, making it an excellent choice for battery-powered and energy-efficient applications.
  • Package: The 8-pin SOIC package is small and surface-mountable, which is ideal for space-constrained designs.

The MAX8069ESA also includes a force-sense connection that compensates for voltage drops due to load currents, further enhancing the accuracy of the voltage reference at the point of load. With its combination of high precision, low power consumption, and compact form factor, the MAX8069ESA is an excellent choice for designers looking to enhance the performance of their analog circuits.

Whether you are working on precision analog-to-digital conversions, developing a sensitive sensor interface, or designing a battery management system, the MAX8069ESA provides the stability and accuracy required for high-performance electronics.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess