EN
  • EN
  • DE

MAX806RCSA

Part No MAX806RCSA
Manufacturer Maxim Integrated
Description 3.0V/3.3V Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215023-MAX806RCSA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX806RCSA CAD Model

Description

Maxim Integrated's MAX806RCSA Microprocessor Supervisory Circuit

The MAX806RCSA from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected events. This compact and efficient device is essential for managing system resets and monitoring power supply voltages in microprocessor-based systems, ensuring that your applications run smoothly and without interruption.

Key Features

  • Power Supply Monitoring: The MAX806RCSA offers precise monitoring of +5V, +3.3V, and adjustable voltage supplies, providing an additional layer of security for sensitive electronic components.
  • Manual Reset Input: A dedicated manual reset input allows for a system reset to be triggered with an external button or switch, giving users direct control over the reset functionality.
  • Reset Timeout: The device features a 200ms reset timeout period, which ensures that the system has adequate time to stabilize before resuming operation after a reset event.
  • Voltage Sense Inputs: With multiple voltage sense inputs, the MAX806RCSA can monitor several power rails, making it versatile for multi-voltage systems.
  • Low Power Consumption: Designed for energy-efficient operation, this supervisory circuit consumes minimal power, thereby reducing the overall power demand of the system.
  • Compact Package: The MAX806RCSA is available in a space-saving 8-pin SO package, ideal for systems where board space is at a premium.

Applications

  • Computers and Servers
  • Embedded Systems
  • Communication Equipment
  • Portable/Battery-Powered Devices

The MAX806RCSA is designed to provide system designers with a straightforward solution for enhancing system reliability and performance. Its robust feature set makes it suitable for a wide range of applications, from consumer electronics to industrial control systems. With Maxim Integrated's commitment to quality, the MAX806RCSA is a trusted choice for ensuring that your microprocessor-based systems operate consistently and effectively, even in the face of power instability or system errors.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess