EN
  • EN
  • DE

MAX807NCUE

Part No MAX807NCUE
Manufacturer Maxim Integrated
Description Full-Featured uP Supervisory Circuit with +/-1.5% Reset Accuracy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1215027-MAX807NCUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX807NCUE CAD Model

Description

The MAX807NCUE from Maxim Integrated is a highly efficient microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in battery-powered applications. The MAX807NCUE is well-suited for systems that require a watchdog timer, manual reset capability, and a reset signal delay.

Key Features

  • Precision Monitoring: This device offers precision monitoring of +3V, +3.3V, and +5V power-supply voltages, ensuring that the system's microprocessor is always operating under optimal power conditions.
  • Integrated Watchdog Timer: The built-in watchdog timer helps to ensure that the system remains operational by monitoring the software execution and system activity. If the system becomes unresponsive, the watchdog timer can reset the system to a known state.
  • Manual Reset Input: The manual reset input allows for an external signal to trigger a system reset, providing an additional layer of control for system maintenance or emergency interventions.
  • Power-Fail Comparator: The MAX807NCUE includes a power-fail comparator that triggers a reset if the power supply falls below a specific threshold, which is critical for preventing system malfunctions due to power instability.
  • Active-Low Reset: An active-low reset signal is asserted during power-up, power-down, and brownout conditions, ensuring that the µP starts in a known state.
  • Reset Time Delay: The device features a reset time delay, which provides a predictable time interval for the system to stabilize before it becomes operational after a reset event.

Applications

The MAX807NCUE is ideal for a variety of applications, including:

  • Computers and Controllers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Automotive Systems

With its compact 16-pin QSOP package, the MAX807NCUE offers a space-saving design that is perfect for modern electronic systems where space is at a premium. It operates over a wide temperature range, making it suitable for industrial applications as well.

For designers and engineers looking to enhance system reliability and performance, the MAX807NCUE from Maxim Integrated is a robust choice that combines monitoring precision with functional integration.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess