EN
  • EN
  • DE

MAX809SEXR+T

Part No MAX809SEXR+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V 1 Active Low/Push-Pull Automotive 3-Pin SC-70 T/R / IC RESET CIRC MPU SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 003271-MAX809SEXR+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX809
Introduction Date December 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX809SEXR+T CAD Model

Description

The MAX809SEXR+T is a compact, highly efficient voltage monitor designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically crafted to oversee and manage system voltage levels, safeguarding electronic circuits from undervoltage conditions. It is a perfect solution for a wide range of applications, including computers, controllers, and portable/battery-powered equipment.

Key Features

  • Precision Monitoring: The MAX809SEXR+T provides precise monitoring of the system voltage. It features a fixed threshold voltage that triggers a reset signal to the host processor when the monitored voltage drops below the acceptable range, ensuring reliable operation.
  • Low Power Consumption: Designed for power-sensitive applications, this device consumes minimal power, making it an ideal choice for portable and battery-operated devices.
  • Reset Output: The reset output is active-low and is asserted when the voltage falls below the threshold, providing a clear signal to the system to initiate corrective actions or to reset the processor.
  • Compact SOT-23 Packaging: The MAX809SEXR+T comes in a small, surface-mount SOT-23 package, which is suitable for space-constrained applications without compromising performance.
  • Temperature Range: This voltage monitor operates over an extended temperature range, making it versatile for use in various environmental conditions.

Applications

The MAX809SEXR+T is a versatile component that can be integrated into a variety of systems where voltage monitoring is critical for performance and safety. Common applications include:

  • Computers and Servers
  • Embedded Systems
  • Portable and Battery-Powered Devices
  • Industrial Controllers
  • Consumer Electronics

Technical Specifications

The technical specifications of the MAX809SEXR+T include a fixed threshold voltage that ensures accurate monitoring, a wide operating voltage range, and low power consumption. Its fast response time to undervoltage conditions makes it an efficient solution for maintaining system stability.

For engineers and system designers looking for a reliable voltage monitoring solution, the MAX809SEXR+T from Maxim Integrated is a top choice that combines precision, low power consumption, and compact design into one versatile component.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4459 $52.1213
17+ $6.1095 $103.8615
26+ $5.9186 $153.8836
35+ $5.7276 $200.4660
46+ $5.5367 $254.6882
61+ $4.9640 $302.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,332 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess