EN
  • EN
  • DE

MAX809SUER

Part No MAX809SUER
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706594-MAX809SUER
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX809SUER CAD Model

Description

Maxim Integrated MAX809SUER Microprocessor Reset Circuit

The Maxim Integrated MAX809SUER is a compact, highly efficient microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a crucial function by ensuring that the µP and its peripherals are reset properly during power-up, power-down, or brown-out conditions. The MAX809SUER helps in enhancing system reliability and preventing potential issues caused by improper initialization of the microprocessor when power levels fall outside of the acceptable range.

This device is particularly suitable for use in a wide range of applications, including computers, controllers, intelligent instruments, portable/battery-powered equipment, and other microprocessor-based systems. The MAX809SUER is engineered to assert a reset signal whenever the VCC supply voltage declines below the preset threshold, keeping it asserted for at least 140ms after VCC has risen above the reset threshold level. This feature ensures that the system has sufficient time to stabilize before the processor starts operating.

Key features of the MAX809SUER include:

  • Integrated reset output: Active-low RESET output signal that remains asserted for a period after VCC has become stable, ensuring a reliable system reset.
  • Precision monitoring: The device monitors the system voltage with high accuracy, with factory-trimmed reset threshold options available to match specific system requirements.
  • Low power consumption: The MAX809SUER is optimized for low power consumption, making it ideal for portable and battery-powered applications.
  • Compact SOT-23 packaging: The small size of the SOT-23 package allows for space-saving PCB design and is well-suited for space-constrained applications.

The MAX809SUER operates over a wide voltage range and temperature range, ensuring reliable performance under varying conditions. Its push-pull output stage eliminates the need for an external pull-up resistor, providing a direct interface to the microprocessor reset input. Additionally, the device’s immunity to short VCC transients is a testament to its robustness in unpredictable environments.

In summary, the Maxim Integrated MAX809SUER microprocessor reset circuit is a vital component for system stability, providing an essential safety net against power supply variability. Its precision voltage monitoring and low power consumption, combined with a compact form factor, make it an excellent choice for designers looking to enhance the reliability of their digital systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2176

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess