EN
  • EN
  • DE

MAX811ESU-T

Part No MAX811ESU-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706610-MAX811ESU-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX811ESU-T CAD Model

Description

Maxim Integrated MAX811ESU-T Microprocessor (µP) Supervisory Circuit

The MAX811ESU-T from Maxim Integrated is a compact, low-power microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a precise voltage monitoring function, ensuring that your system operates reliably within its voltage parameters. This supervisory circuit is an ideal solution for controlling system reset and power-on reset in computers, controllers, and intelligent instruments.

With a highly accurate voltage monitoring threshold of ±1.5%, the MAX811ESU-T ensures that the system's microprocessor is reset to a known state during power-up, power-down, or brownout conditions. The reset output is guaranteed to remain in the active state for a minimum of 140ms after VCC has risen above the reset threshold level, providing ample time for the µP to stabilize.

The device comes in a small SOT-143 package, making it suitable for space-constrained applications. It operates over a wide supply voltage range, typically from 1.2V to 5.5V, which covers most logic levels and power supply standards. This allows for flexible integration into various system designs without the need for additional voltage level adjustments.

One of the key features of the MAX811ESU-T is its low supply current of 17µA (typical), which makes it an energy-efficient choice for battery-powered and portable devices. It also includes a manual reset input, which provides a direct way to initiate a system reset from an external source, such as a push-button or a software command.

The MAX811ESU-T is designed to improve system reliability and accuracy with its fast response to power supply transients and its ability to maintain system integrity through uncertain power conditions. Whether you're designing a consumer product, an industrial control system, or a high-tech IoT device, the MAX811ESU-T offers a robust and reliable solution for your system's supervisory needs.

Overall, the Maxim Integrated MAX811ESU-T supervisory circuit is a versatile and dependable component that can safeguard your microprocessor-based systems from the dangers of unpredictable power supplies, ensuring that your applications run smoothly and without interruption.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.6495
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.2904

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess