EN
  • EN
  • DE

MAX20003ATPA/V+

Part No MAX20003ATPA/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG/5V 3A SYNC TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Buck Switching Regulator IC Positive Programmable (Fixed) 1V (5V) 1 Output 3A 20-WQFN Exposed Pad
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-WQFN Exposed Pad
Case / Package 20-TQFN (5x5)
Family Name MAX20003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925228-MAX20003ATPA/V+
Ultra Librarian 3D Model Ultra Librarian MAX20003ATPA/V+ CAD Model

Description

Maxim Integrated's MAX20003ATPA/V+ Automotive Step-Down Converter

The MAX20003ATPA/V+ from Maxim Integrated is a high-performance, compact, and efficient automotive-grade step-down converter designed to meet the rigorous demands of automotive power supply applications. This advanced power management integrated circuit (IC) is particularly suitable for applications requiring a high degree of reliability and power efficiency, such as infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics.

With its wide input voltage range of 3.5V to 36V, the MAX20003ATPA/V+ is capable of handling the fluctuations commonly found in automotive power systems, including cold-crank and stop-start scenarios. The device is designed to deliver up to 3A of continuous output current, ensuring sufficient power for demanding electronic components.

The converter operates at a fixed 2.1MHz switching frequency, which allows for the use of small, low-cost external components, resulting in a compact and space-saving solution. This feature is particularly beneficial for automotive environments where space is at a premium. Additionally, the high-frequency operation minimizes electromagnetic interference (EMI), a critical consideration for vehicle electronics to avoid disrupting sensitive systems.

The MAX20003ATPA/V+ incorporates a range of protective features to ensure the safety and longevity of both the IC and the systems it powers. These features include cycle-by-cycle current limit, thermal shutdown, and input undervoltage lockout. The device also supports spread-spectrum modulation, which further helps to reduce EMI.

For design flexibility, the MAX20003ATPA/V+ offers an adjustable output voltage from 0.8V up to 90% of the input voltage, making it versatile for various applications. Its high efficiency and low quiescent current are optimized for use in battery-operated systems where power conservation is crucial.

Engineered for the harsh conditions of the automotive environment, the MAX20003ATPA/V+ is AEC-Q100 qualified, ensuring that it meets the strict quality standards required for automotive applications. Its thermally enhanced, 20-pin TQFN package with an exposed pad provides excellent thermal performance, making it a reliable choice for high-temperature operating conditions found in modern vehicles.

In summary, the MAX20003ATPA/V+ is a robust, efficient, and versatile step-down converter that offers the performance and features necessary for today's automotive electronic systems. With its advanced protection features and space-saving design, it stands out as an excellent choice for designers looking to optimize power management in their automotive projects.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4299 $68.5794
13+ $9.3786 $121.9218
20+ $9.0852 $181.7040
27+ $8.7919 $237.3813
34+ $8.4996 $288.9864
46+ $7.6195 $350.4970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess