EN
  • EN
  • DE

MAX812JEUS+T

Part No MAX812JEUS+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706628-MAX812JEUS+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX812JEUS+T CAD Model

Description

Maxim Integrated MAX812JEUS+T Microprocessor Reset Circuit

The MAX812JEUS+T is a compact, highly efficient microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. Manufactured by Maxim Integrated, this device ensures that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The MAX812JEUS+T is an essential component for any system that requires reliable operation over a wide range of voltage levels and environmental conditions.

This supervisory circuit provides a number of key features that make it an optimal choice for system designers. It offers a precision voltage monitor with a factory-set reset threshold voltage. When VCC drops below this preset threshold, the reset output is asserted, which remains active for a minimum of 140ms after VCC rises above the reset threshold. This ensures that the µP has ample time to stabilize and start up correctly.

The MAX812JEUS+T comes in a compact, 4-pin SOT-143 package, making it suitable for use in space-constrained applications. Its low supply current of only 17µA (typical) makes it an energy-efficient choice for battery-powered devices. The device operates over a wide voltage range, from 2.5V to 5.5V, allowing it to be used with most standard logic levels and power supplies.

With its built-in hysteresis to prevent erratic resets, the MAX812JEUS+T offers a robust solution for systems that may experience fluctuating power supply conditions. It is designed to support a wide range of applications, including computers, controllers, intelligent instruments, portable/battery-powered equipment, and embedded systems.

Maxim Integrated's commitment to quality ensures that the MAX812JEUS+T meets the highest standards of reliability and performance. This reset circuit is an ideal choice for designers seeking a simple, effective way to enhance the operational stability of their digital systems.

Overall, the MAX812JEUS+T is a versatile, reliable, and easy-to-implement solution for microprocessor reset applications, ensuring that digital systems maintain their integrity and performance across various conditions and power supply variations.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess