EN
  • EN
  • DE

MAX814TESA+

Part No MAX814TESA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 1 Active High/Active Low/Push-Pull 8-Pin SOIC N / IC SUPERVISOR MPU LP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.03V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 787053-MAX814TESA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX814
Introduction Date June 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX814TESA+ CAD Model

Description

MAX814TESA+ Voltage Monitor from Maxim Integrated

The MAX814TESA+ is a highly integrated and robust voltage monitor chip designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact device is engineered to provide precise monitoring of power-supply voltages, ensuring that systems operate reliably within their specified voltage ranges.

The MAX814TESA+ is particularly suitable for use in computers, controllers, and intelligent instruments where accurate voltage monitoring is critical for the protection of the system. It is designed to monitor +5V, +3.3V, and adjustable voltage thresholds with high accuracy, thereby safeguarding the system against undervoltage and overvoltage conditions.

Key Features:

  • Multiple Voltage Thresholds: The device can monitor +5V, +3.3V, and has an adjustable input for monitoring other voltage thresholds as needed.
  • Precision Monitoring: Ensures that the system operates within safe voltage limits, providing a reliable safeguard against potential damage from voltage fluctuations.
  • Low Power Consumption: Designed to be energy-efficient, the MAX814TESA+ is suitable for battery-powered applications where power conservation is essential.
  • Compact Design: Housed in a space-saving 8-pin SOIC package, this voltage monitor is ideal for systems where board space is at a premium.
  • Reset Output: Features an active-low reset output that provides a clean reset signal to the host processor, ensuring a reliable system startup and operation.

Applications:

  • Computer Systems
  • Controllers
  • Intelligent Instruments
  • Battery-Powered Equipment
  • Embedded Systems

The MAX814TESA+ offers a robust solution for system designers looking to incorporate reliable voltage monitoring into their products. With its precision voltage detection and low power consumption, this device from Maxim Integrated is an excellent choice for ensuring the stability and longevity of electronic systems.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess