EN
  • EN
  • DE

MAX8213ACPE

Part No MAX8213ACPE
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Five Universal Voltage Monitors - Complete Microprocessor Voltage Monitoring | IC V-MONITOR 5 UNIVERSAL 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Multi-Voltage Supervisor
Number of Voltages Monitored 5
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 5 Adjustable Threshold Voltages
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX8213
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215088-MAX8213ACPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8213ACPE CAD Model

Description

Maxim Integrated MAX8213ACPE Microprocessor Voltage Monitors

The MAX8213ACPE is a high-precision microprocessor (μP) voltage monitor designed by Maxim Integrated, a renowned manufacturer of analog and mixed-signal products. This device is specifically engineered to enhance the reliability of μP systems by monitoring the power supply voltage. It is ideal for use in a wide range of applications, from computers and controllers to portable and automotive electronics, where maintaining the correct operation voltage is critical.

One of the key features of the MAX8213ACPE is its ability to provide a reset signal to the μP upon detection of out-of-tolerance power supply conditions. This ensures that the μP restarts in a known state during power-up, power-down, or brown-out conditions. The device's precision voltage monitoring capability helps prevent system errors and data corruption caused by unexpected voltage fluctuations.

The MAX8213ACPE comes in a 16-pin plastic DIP (Dual In-line Package) encapsulation, which is recognized for its ease of handling and robustness, making it suitable for through-hole mounting on printed circuit boards. The device operates over a wide temperature range, typically from 0°C to +70°C, accommodating various environmental conditions.

Key features of the MAX8213ACPE include:

  • Programmable voltage detection threshold
  • Low power consumption
  • Fast response time to out-of-tolerance conditions
  • Debounced TTL/CMOS-compatible manual-reset input
  • Active-low reset output
  • Guaranteed reset valid to VCC = 1V

The device is also characterized by its high accuracy, with a typical threshold voltage tolerance of ±1.5% at +25°C. This precision ensures reliable monitoring and control of the power supply voltage. Additionally, the MAX8213ACPE offers a manual reset feature, allowing the user to trigger a system reset manually, which can be invaluable during system debugging and testing.

In conclusion, the Maxim Integrated MAX8213ACPE is a sophisticated and reliable solution for monitoring the power supply voltages of microprocessor systems. Its precision, ease of use, and robustness make it an essential component for ensuring the stability and performance of a wide array of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess