EN
  • EN
  • DE

MAX828EUK-T10

Part No MAX828EUK-T10
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075779-MAX828EUK-T10
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX828EUK-T10 CAD Model

Description

Product Overview: MAX828EUK-T10 by Maxim Integrated

The MAX828EUK-T10 is a high-efficiency, low-power, charge-pump voltage inverter designed by Maxim Integrated. This compact and versatile component is ideal for applications requiring a negative voltage rail generated from a positive input voltage. It is commonly utilized in battery-powered devices, portable equipment, and other space-constrained applications where power efficiency is crucial.

Key Features

  • Voltage Inversion: The MAX828EUK-T10 efficiently inverts a positive voltage in the range of +2.5V to +5.5V to a corresponding negative voltage, making it suitable for a wide array of power supply configurations.
  • Low Power Consumption: With its quiescent current of only 15µA (typical), this device ensures minimal power wastage, extending battery life in portable applications.
  • High Output Current: Capable of delivering an output current of up to 30mA, the MAX828EUK-T10 can power a variety of low-power circuits and components.
  • No External Diode: Unlike many other charge pumps, this device does not require an external diode, simplifying design and reducing component count.
  • Small SOT23 Package: Housed in a tiny 5-pin SOT23 package, the MAX828EUK-T10 saves valuable board space and is suitable for high-density PCB designs.

Applications

The versatile nature of the MAX828EUK-T10 makes it an excellent choice for several applications, including:

  • LCD Bias Supplies
  • Portable Battery-Powered Equipment
  • Operational Amplifier Power Supplies
  • Mobile Phones
  • Handheld Instruments

Performance and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX828EUK-T10 is no exception. It provides a stable and reliable negative voltage rail while maintaining high efficiency and low noise operation. With its robust design and proven performance, this charge pump voltage inverter is a smart choice for designers looking to optimize their power supply solutions.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical resources provided by Maxim Integrated.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess