Product Overview: MAX829EUK-T by Maxim Integrated
The MAX829EUK-T is a high-performance, compact, and efficient voltage inverter chip produced by Maxim Integrated. This device is designed to deliver a stable and reliable negative voltage supply for various applications, including but not limited to, OLED displays, data acquisition systems, and other portable devices that require a negative voltage rail.
The MAX829EUK-T operates with an input voltage range from +1.5V to +5.5V, making it suitable for battery-powered and low-voltage electronics. It can provide an output voltage of -1.5V to -5.5V, which is adjustable based on the external components connected to the chip. One of the key features of this device is its high efficiency, which is achieved through its charge-pump inverter design that minimizes the loss of power during the voltage inversion process.
This device comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. The MAX829EUK-T also features a low quiescent current and is capable of delivering a continuous output current of up to 50mA, depending on the input voltage and the voltage drop across the device. Additionally, it has a low output ripple, which ensures a clean and stable negative voltage supply.
The MAX829EUK-T is equipped with a shutdown feature that reduces the supply current to 0.1µA (typical), providing an effective power-saving mode when the negative voltage is not required. This makes it an excellent choice for portable devices where battery life is critical. The device's high-frequency operation at 35kHz (typical) allows for the use of small, low-cost capacitors, reducing the overall footprint and cost of the power supply design.
In summary, the MAX829EUK-T by Maxim Integrated is a versatile and efficient solution for generating a negative voltage rail in a variety of electronic applications. Its high efficiency, low quiescent current, and compact size make it a popular choice among engineers and designers looking to optimize their power supply designs.