EN
  • EN
  • DE

MAX843ESA

Part No MAX843ESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description MAX843 -2V GAASFET BIAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Charge Pump, Cellular Telephone Transmitter
Voltage - Input 2.5V ~ 10V
Number of Outputs 1
Voltage - Output -2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632433-MAX843ESA
Ultra Librarian 3D Model Ultra Librarian MAX843ESA CAD Model

Description

Product Overview: MAX843ESA from Maxim Integrated

The MAX843ESA, crafted by the reputable Maxim Integrated, is a versatile and efficient charge-pump voltage inverter that is designed to meet the needs of a wide array of applications. This compact, integrated circuit is engineered to convert a positive voltage in the range of +1.5V to +5.5V to the corresponding negative voltage, making it an ideal component for systems that require a dual power supply from a single positive supply rail.

The MAX843ESA comes in a space-saving 8-pin SO package, which is highly suitable for space-constrained applications. Its high-frequency operation at 35kHz minimizes the size of external capacitors, thus reducing the overall footprint of the power supply design. This makes it an excellent choice for portable devices, battery-operated equipment, and other applications where board space is at a premium.

One of the standout features of the MAX843ESA is its high power efficiency, which is crucial for extending battery life in portable applications. This is achieved through its low quiescent current of only 120µA, which reduces power consumption when the device is in operation. Additionally, the MAX843ESA has a very low shutdown current of 0.1µA, which is beneficial for power conservation in idle or standby modes.

The MAX843ESA is also designed with simplicity in mind. It requires only two external capacitors to create the inverted voltage, making it easy to implement in a variety of circuit designs. Its simplicity does not compromise its performance, as it can deliver up to 20mA of output current, sufficient for many low-power applications.

Overall, the MAX843ESA from Maxim Integrated is a reliable and efficient solution for generating a negative voltage rail in systems that only have access to a positive supply. Its compact size, low power consumption, and ease of use make it a smart choice for designers looking to optimize their power supply architecture in a range of electronic products.

You May Also Be Interested in

Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5638 $59.0742
22+ $5.3857 $118.4854
34+ $5.2174 $177.3916
46+ $5.0491 $232.2586
60+ $4.8808 $292.8480
80+ $4.3758 $350.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess