EN
  • EN
  • DE

MAX846AEEE-TW

Part No MAX846AEEE-TW
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075780-MAX846AEEE-TW
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX846AEEE-TW CAD Model

Description

Introducing the MAX846AEEE-TW from Maxim Integrated

The MAX846AEEE-TW is a highly efficient, compact, and versatile power-management integrated circuit (IC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced IC is engineered to meet the rigorous demands of modern electronic devices, offering a solution that is both power-efficient and space-saving.

Key Features

  • Multi-Channel Operation: The device boasts multiple output channels, enabling it to power various subsystems within electronic applications.
  • High Efficiency: With its high-efficiency power conversion capabilities, the MAX846AEEE-TW ensures minimal energy loss in the form of heat, leading to longer battery life in portable devices.
  • Compact Design: The IC comes in a compact EEPROM package, which is ideal for space-constrained applications.
  • Adjustable Outputs: The output voltages are adjustable, providing designers with the flexibility to tailor the power supply to the specific needs of their application.
  • Thermal Protection: It includes thermal protection features that safeguard the device from overheating, thereby enhancing system reliability.
  • Low Quiescent Current: The IC exhibits low quiescent current, which is crucial for reducing standby power consumption.

Applications

The MAX846AEEE-TW is suitable for a wide range of applications, particularly where efficiency and space are of paramount importance. It is an excellent choice for:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Medical Devices
  • Wireless Communication Systems

Product Summary

The MAX846AEEE-TW is a testament to Maxim Integrated's commitment to providing high-performance power management solutions. Its multi-channel operation, high efficiency, and compact size make it an ideal choice for designers looking to optimize their power systems in terms of both performance and form factor. Whether it's for consumer electronics or specialized industrial equipment, the MAX846AEEE-TW delivers the reliability and efficiency expected from a leading brand like Maxim Integrated.

For detailed specifications, application notes, and additional resources, engineers and product developers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess