EN
  • EN
  • DE

NTD65N03G

Part No NTD65N03G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082880-NTD65N03G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTD65N03G CAD Model

Description

Introducing the NTD65N03G MOSFET by ON Semiconductor

The NTD65N03G is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This device is designed to meet the demanding requirements of modern electronic circuits, offering high efficiency and reliability for a wide range of applications.

The NTD65N03G boasts an impressive RDS(on) value, which ensures minimal on-state resistance and translates to lower conduction losses. This feature is particularly beneficial for applications that demand high efficiency, such as power supplies, DC-DC converters, and motor control circuits. With a continuous drain current (ID) rating, this MOSFET can handle significant amounts of power without overheating, making it an ideal choice for high-power applications.

Key Features:

  • Low On-Resistance: The NTD65N03G features a low RDS(on) to minimize conduction losses and improve overall efficiency.
  • High Continuous Drain Current: With its robust current handling capability, this MOSFET can manage high-power applications with ease.
  • High-Speed Switching: The device is optimized for fast switching, reducing transition losses and enhancing performance in switching applications.
  • Optimized Gate Charge: The MOSFET is designed with an optimized gate charge, which reduces the power required to drive the gate, thus saving energy and simplifying drive circuitry.
  • Thermal Stability: The NTD65N03G is built to maintain performance over a wide temperature range, ensuring reliability under various operating conditions.

Applications:

The versatility of the NTD65N03G MOSFET makes it suitable for a broad array of applications. It is particularly well-suited for:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Automotive Applications
  • High-Efficiency Power Management Designs

ON Semiconductor's commitment to quality means that the NTD65N03G is manufactured to the highest standards, ensuring that it meets the rigorous demands of your application. Whether you are designing a new power management system or seeking to improve the efficiency of an existing design, the NTD65N03G is a reliable and powerful solution that can help you achieve your design goals.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess