The MAX849ESA from Maxim Integrated is a compact, high-efficiency, step-up DC-DC converter designed for low-voltage power applications. This device is an ideal choice for portable electronic devices that require a step-up voltage conversion from low-power sources such as batteries.
Key Features:
- Input Voltage Range: The MAX849ESA operates from an input voltage as low as 0.7V, making it suitable for single-cell battery-powered devices or other low-voltage applications.
- Output Voltage: It can provide an adjustable output voltage up to 28V, which is beneficial for driving LCD panels and other devices requiring higher voltage levels.
- Efficiency: With its high efficiency, typically 87% at 200mA load, this converter helps extend battery life in portable devices.
- Low Quiescent Current: The quiescent current is only 110µA, further contributing to energy conservation when the device is in standby mode.
- Package: The MAX849ESA comes in a small 8-pin SOIC package, making it easy to integrate into space-constrained designs.
- Control Options: It includes a shutdown mode that reduces the supply current to 1µA, as well as a frequency control option for minimizing interference with sensitive RF circuitry.
Applications:
- Portable Electronics
- Battery-Powered Devices
- Handheld Instruments
- PDAs and Mobile Phones
- Personal Media Players
- Wireless Mice and Keyboards
The MAX849ESA is a versatile component that addresses the growing demand for energy-efficient power solutions in the electronics industry. Its ability to operate at low input voltages with high conversion efficiency makes it an excellent choice for designers looking to maximize battery life without sacrificing performance. Whether you're developing a new portable gadget or upgrading an existing design, the MAX849ESA offers a reliable and efficient power conversion solution.