EN
  • EN
  • DE

MAX856ESA

Part No MAX856ESA
Manufacturer Maxim Integrated
Catalog Misc Products
Description 3.3V/5V or Adjustable-Output, Step-Up DC-DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829997-MAX856ESA
Ultra Librarian 3D Model Ultra Librarian MAX856ESA CAD Model

Description

Maxim Integrated MAX856ESA Step-Up DC-DC Converter

The MAX856ESA from Maxim Integrated is a compact, highly efficient, CMOS step-up DC-DC converter designed for battery-powered and low-voltage systems. This versatile component is ideal for applications that require voltage conversion from lower to higher levels, such as powering LCD displays, handheld devices, and portable electronics.

Encased in a space-saving 8-pin SO package, the MAX856ESA is engineered to provide a high voltage gain while maintaining a low quiescent current, making it perfect for devices that demand extended battery life. With its ability to operate from an input voltage as low as 0.7V, this converter is particularly suitable for single-cell or dual-cell battery-powered applications, where efficient usage of the available power is crucial.

The MAX856ESA features a fixed 33kHz (kilohertz) switching frequency, which strikes an optimal balance between efficiency and component size, allowing for the use of small, cost-effective inductors and capacitors. This fixed frequency operation also simplifies the design process, as it eliminates the need for external frequency-setting components.

Another key feature of the MAX856ESA is its internal 2A (ampere) N-channel MOSFET switch, which provides strong drive capability while reducing the need for external transistors. This built-in switch helps to minimize the overall component count and board space, which is essential for designing compact, high-density circuits.

The converter also includes a variety of protective features to ensure reliable operation under different conditions. These include thermal shutdown to protect the device from overheating and a current limit to prevent damage from excessive current draw. Additionally, the MAX856ESA has a low-battery detector, which can be used to signal when the input voltage falls below a preset threshold, alerting the system to a potential power failure.

With its combination of high efficiency, low quiescent current, and robust protection features, the Maxim Integrated MAX856ESA step-up DC-DC converter is an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess