EN
  • EN
  • DE

MAX860IUA+T

Part No MAX860IUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Low Noise egulated Switched Capacitor Voltage Inverter 8-WSON -40 to 105
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Contact Plating Tin
Height 1.1 mm
Lead Free Yes
Logic Function Inverting
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 362 mW
Max Supply Voltage 5.5 V
Min Input Voltage 2.5 V
Min Operating Temperature -25 °C
Min Supply Voltage 1.5 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Output Current 100 mA
Output Type Adjustable
Output Voltage 11 V
Packaging Cut Tape
Radiation Hardening No
RoHS Compliant
Switching Frequency 130 kHz
Synchronous Rectifier No
Topology Boost, Charge Pump
Win Source Part Number 1075786-MAX860IUA+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX860IUA+T CAD Model

Description

Product Overview: MAX860IUA+T from Maxim Integrated

The MAX860IUA+T is a high-efficiency, voltage-mode, charge-pump voltage inverter from Maxim Integrated, designed to deliver a seamless solution for applications requiring a compact and reliable negative voltage supply. This device is particularly suitable for portable equipment where extended battery life is crucial, as well as for space-constrained applications due to its small package size.

Key Features

  • High Power Efficiency: The MAX860IUA+T operates with a power efficiency that can reach up to 98%, ensuring minimal power loss and maximum battery utilization.
  • Adjustable Output Voltage: This voltage inverter allows for an adjustable output voltage that can be set by external capacitors, providing design flexibility for various applications.
  • Low Quiescent Current: It features a low quiescent current of 110µA, which is beneficial for battery-powered devices as it contributes to lower power consumption during idle states.
  • Wide Input Voltage Range: The device supports a wide input voltage range of 1.5V to 5.5V, accommodating multiple power sources and ensuring compatibility with a broad spectrum of products.
  • High Output Current: It can deliver an output current of up to 125mA, making it capable of powering a variety of components that require a negative supply voltage.

Applications

  • Portable Battery-Powered Devices
  • Operational Amplifier Power Supplies
  • Data Acquisition Systems
  • Handheld Medical Equipment
  • Interface Power Supplies

Package and Quality

The MAX860IUA+T comes in a small 8-pin µMAX package, which is ideal for space-constrained applications. It is also lead-free and RoHS compliant, reflecting Maxim Integrated's commitment to environmental sustainability. Additionally, the device is fully specified over the extended -40°C to +85°C temperature range, allowing for reliable operation in a wide range of environmental conditions.

With its combination of efficiency, flexibility, and compact size, the MAX860IUA+T is an excellent choice for designers looking to implement a negative voltage supply in their next project.

You May Also Be Interested in

Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess