EN
  • EN
  • DE

MAX8610ETM+T

Part No MAX8610ETM+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215110-MAX8610ETM+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8610ETM+T CAD Model

Description

Maxim Integrated MAX8610ETM+T: High-Efficiency LED Driver

The MAX8610ETM+T from Maxim Integrated is a high-performance LED driver designed to provide a comprehensive solution for powering high-brightness LEDs. This integrated circuit is engineered to maximize efficiency and reliability in a variety of lighting applications, including backlighting for LCD displays, automotive lighting, and general-purpose LED illumination.

With an input voltage range of 2.6V to 5.5V, the MAX8610ETM+T is versatile and can be used in both battery-powered and fixed-supply applications. The device is capable of driving up to eight LEDs in series, ensuring consistent brightness and uniformity across the display or lighting fixture. The series configuration also simplifies the LED string design by reducing the number of required components.

One of the key features of the MAX8610ETM+T is its high efficiency, which is achieved through an adaptive 1.2MHz fixed-frequency step-up controller. This controller minimizes power loss and improves battery life in portable applications. Additionally, the device includes an integrated 36V switch, which allows it to easily handle the voltage requirements of multiple LEDs in series.

The MAX8610ETM+T also offers a wide range of programmable settings, including adjustable current control to fine-tune the brightness of the LEDs. This is particularly useful for applications that require dimming functionality. The dimming can be controlled either through a PWM input or by using an analog voltage, providing designers with flexibility in how they implement brightness control.

For safety and longevity, the device incorporates several protective features. Over-voltage protection ensures that the LEDs are not exposed to damaging voltage levels, while thermal shutdown protects the device from overheating. Additionally, the MAX8610ETM+T has built-in open-LED and short-circuit protection, further safeguarding the LEDs and the driver circuitry from potential damage.

The MAX8610ETM+T is available in a compact, 48-pin thin QFN package with a lead(Pb)-free finish, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for designers looking to create efficient, high-performance LED lighting solutions.

You May Also Be Interested in

EliteMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Agere Systems
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7644 $61.9372
30+ $3.9097 $117.2910
46+ $3.7872 $174.2112
64+ $3.6648 $234.5472
82+ $3.5424 $290.4768
110+ $3.1763 $349.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess