EN
  • EN
  • DE

MAX8611VETM+T

Part No MAX8611VETM+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description 8-CH PMICS FOR DIGITAL CAMERA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Camera
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN-EP (6x6)
Base Product Number MAX8611
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215120-MAX8611VETM+T
Ultra Librarian 3D Model Ultra Librarian MAX8611VETM+T CAD Model

Description

Maxim Integrated MAX8611VETM+T Product Overview

The MAX8611VETM+T from Maxim Integrated is a high-precision, integrated optical sensor designed for biometric applications, including heart-rate monitoring and pulse oximetry. This advanced sensor is capable of non-invasive measurement of blood oxygen saturation (SpO2) and heart rate through the skin, making it an ideal component for wearable health devices, fitness trackers, and medical monitoring equipment.

Key Features

  • Integrated Optical Design: The MAX8611VETM+T combines photodetectors, LEDs, and sophisticated analog signal processing to provide accurate biometric data.
  • Multi-LED Support: It supports multiple LEDs, which allows for simultaneous measurement of multiple wavelengths, crucial for determining blood oxygen levels.
  • Low Power Consumption: Designed for battery-powered devices, it operates with low power consumption to extend device battery life.
  • Compact Size: The small form factor of the TQFN (3mm x 3mm) package makes it suitable for space-constrained applications.

Performance and Efficiency

Maxim Integrated's MAX8611VETM+T stands out for its high performance and efficiency. It features a high signal-to-noise ratio (SNR) which ensures precise readings even under challenging conditions such as motion or low perfusion. The device's power-saving modes and low-power operation make it an excellent choice for wearable devices where power efficiency is critical.

Easy Integration

With its I2C-compatible interface, the MAX8611VETM+T can be easily integrated into a variety of microcontroller-based systems. Its programmable sample rates and LED current levels provide flexibility to optimize the performance for specific applications.

Applications

  • Wearable Health Devices
  • Fitness Trackers
  • Smart Watches
  • Medical Monitoring Systems

In conclusion, the MAX8611VETM+T is a versatile and reliable sensor from Maxim Integrated that offers a combination of precision, efficiency, and ease of use, making it an excellent choice for developers looking to incorporate biometric sensing capabilities into their products.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess