EN
  • EN
  • DE

MAX8640EUA+

Part No MAX8640EUA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Maxim Integrated
Win Source Part Number 312272-MAX8640EUA+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8640EUA+ CAD Model

Description

Maxim Integrated's MAX8640EUA+ Low-Dropout Linear Regulator

The MAX8640EUA+ is a high-efficiency, low-dropout (LDO) linear regulator designed by Maxim Integrated to deliver a continuous 300mA load current. This compact and versatile component is ideal for portable and battery-powered applications where power conservation is critical. With its advanced design, the MAX8640EUA+ provides a stable and reliable power supply, ensuring optimal performance for your electronic devices.

One of the standout features of the MAX8640EUA+ is its ultra-low quiescent current, which extends battery life by reducing standby power consumption. Additionally, the device boasts an impressive transient response, quickly adapting to changes in load conditions without compromising the stability of the output voltage. This makes it a perfect choice for applications that experience abrupt shifts in power demand.

The MAX8640EUA+ operates over a wide input voltage range from 2.5V to 5.5V, making it compatible with a variety of power sources. The output voltage is factory preset at 1.8V, which is a common voltage level for digital circuits, ensuring seamless integration into your designs. If a different output voltage is required, the MAX8640EUA+ offers the flexibility to customize the output from 0.8V to 3.3V using external resistors.

For safety and device protection, the MAX8640EUA+ incorporates several features such as thermal overload protection and short-circuit protection. This safeguards your application from potential damage due to overheating or accidental shorts. Furthermore, the regulator comes in a thermally efficient, space-saving 8-pin µMAX package, which is highly beneficial for space-constrained applications.

In summary, the MAX8640EUA+ from Maxim Integrated is a robust and reliable LDO regulator that offers high efficiency, low quiescent current, and fast transient response. Its wide input voltage range, customizable output voltage, and protective features make it an excellent choice for designers looking to optimize power management in their portable and battery-powered devices.

For more detailed specifications and application guidance, please refer to the official datasheet provided by Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess