EN
  • EN
  • DE

MAX8643AETG/V+T

Part No MAX8643AETG/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.35V to 3.6V Synchronous Step Down Single-Out 0.6V to 2.5V 3A Automotive 24-Pin TQFN EP T/R / IC REG BUCK ADJ 3A SYNC 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.35V
Voltage Input MAX 3.6V
Output Voltage 0.6V
Output Voltage MAX 3.24V
Output Current 3A
Frequency - Switching 500kHz ~ 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 787098-MAX8643AETG/V+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8643AETG/V+T
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX8643AETG/V+T CAD Model

Description

Maxim Integrated MAX8643AETG/V+T Step-Down Converter

The MAX8643AETG/V+T is a highly efficient, compact, synchronous step-down DC-DC converter from Maxim Integrated. Designed to deliver excellent power conversion with minimal loss, this component is ideal for a wide range of applications, including portable devices, networking equipment, and other systems requiring a small footprint power solution.

The device operates over a wide input voltage range from 2.9V to 5.5V, making it suitable for single-cell lithium-ion (Li-ion) batteries, as well as 3.3V or 5V supply rails. It supports an adjustable output voltage from 0.6V up to 85% of the input voltage, which allows for flexibility in powering various loads. With a high efficiency of up to 95%, the MAX8643AETG/V+T helps to extend battery life and reduce thermal issues.

One of the key features of the MAX8643AETG/V+T is its small package size. The device is offered in a 24-pin thin QFN (TQFN) package with a 4mm x 4mm footprint, which is optimal for space-constrained applications. Additionally, the converter employs an advanced pulse-width modulation (PWM) control scheme that provides fast transient response and maintains stable operation with ceramic output capacitors, reducing the need for external components and further saving on board space.

The MAX8643AETG/V+T is also equipped with a range of protective features to ensure reliable operation under various conditions. It includes overtemperature protection, undervoltage lockout, and overcurrent protection. The device also supports soft-start capability to minimize inrush current during startup, contributing to system stability.

For design flexibility, the MAX8643AETG/V+T offers a selectable switching frequency between 300kHz and 1.2MHz, allowing designers to optimize between efficiency and external component size. Moreover, the device is fully RoHS compliant and lead-free, meeting environmental standards and regulations for electronic components.

In summary, the Maxim Integrated MAX8643AETG/V+T is a versatile, high-performance step-down converter that delivers power efficiency and design convenience in a compact package, making it an excellent choice for modern electronic applications where space and power are at a premium.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess