EN
  • EN
  • DE

MAX8645XETI+T

Part No MAX8645XETI+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 5.5V
Channel Output Current 30mA, 200mA (Flash)
Frequency 1MHz
Dimming Single-Wire
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-TQFN (4x4)
Win Source Part Number 125987-MAX8645XETI+T
Ultra Librarian 3D Model Ultra Librarian MAX8645XETI+T CAD Model

Description

Maxim Integrated's MAX8645XETI+T LED Driver

The MAX8645XETI+T from Maxim Integrated is a high-efficiency, quad-output, step-down LED driver designed to provide a complete solution for powering high-brightness LEDs. It is ideally suited for portable devices such as smartphones, tablets, and digital cameras, where power efficiency and compactness are crucial. The driver's small form factor and integrated features make it an excellent choice for space-constrained applications requiring multiple LED channels.

This LED driver operates from an input voltage range of 2.6V to 5.5V, making it compatible with most standard battery technologies. It can drive up to four LEDs in series, with each channel capable of delivering up to 150mA of continuous current. The MAX8645XETI+T ensures uniform brightness across all LEDs by providing accurate current matching between channels, which is especially important for maintaining consistent color and brightness in multi-LED arrays.

One of the key features of the MAX8645XETI+T is its high efficiency. The device utilizes a 1MHz fixed-frequency PWM control scheme that minimizes the size of external components while providing a fast response to load transients. This high switching frequency allows for the use of small, low-profile inductors and capacitors, thereby reducing the overall solution footprint on the PCB.

The MAX8645XETI+T also includes a variety of protection features to ensure the longevity and reliability of the LEDs and the driver itself. These features include over-voltage protection, over-temperature protection, and open or shorted LED detection. Additionally, the device has a thermal shutdown feature that prevents damage from overheating.

For designers looking for programmability, the MAX8645XETI+T offers a digital interface for enabling, dimming, and programming each LED channel. This flexibility allows for intricate lighting effects and power management schemes that can be tailored to the specific requirements of the application.

Overall, the MAX8645XETI+T LED driver from Maxim Integrated is a robust, efficient, and versatile solution for powering multiple high-brightness LEDs. Its small package size, coupled with its feature set, makes it an ideal choice for designers who need a high-quality, space-saving LED driving solution.

You May Also Be Interested in

Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6973 $50.9190
75+ $1.3927 $104.4525
115+ $1.3492 $155.1580
155+ $1.3057 $202.3835
200+ $1.2621 $252.4200
270+ $1.1316 $305.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,956 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess