EN
  • EN
  • DE

TG02-1505NSRLTR

Part No TG02-1505NSRLTR
Manufacturer Halo Electronics Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Halo Electronics Inc
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840188-TG02-1505NSRLTR
Package Tape & Reel (TR)
Product Status Not For New Designs
Transformer Type T1/E1 (Single)
Inductance 1.5mH
Turns Ratio - Primary 1CT:1
Mounting Type Surface Mount
Size / Dimension 0.320" L x 0.280" W (8.13mm x 7.11mm)
Height - Seated (Max) 0.200" (5.08mm)
Operating Temperature -40°C ~ 85°C
Grade -
Ultra Librarian 3D Model Ultra Librarian TG02-1505NSRLTR CAD Model

Description

The TG02-1505NSRLTR is a networking component manufactured by Halo Electronics Inc. While specific details require further research, these parts are typically LAN transformers used for signal isolation and impedance matching in Ethernet applications. They play a crucial role in ensuring reliable data transmission and protecting sensitive circuitry.

Applications

  • Ethernet Networking: Used in Ethernet interfaces for signal isolation and impedance matching.
  • LAN (Local Area Network) Devices: Integrated into devices that connect to local networks, such as computers, routers, and switches.
  • Network Interface Cards (NICs): Found on NICs to facilitate Ethernet connectivity.
  • Industrial Ethernet: Employed in industrial environments requiring robust and reliable network communication.
  • Power over Ethernet (PoE): Can be used in PoE applications to isolate power and data signals.

Features

  • Signal Isolation: Provides electrical isolation between the Ethernet cable and the device.
  • Impedance Matching: Matches the impedance of the Ethernet cable to the device's circuitry.
  • Common Mode Choke: Reduces common mode noise for improved signal integrity.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, ensuring reliable data transmission.
  • Enhanced Safety: Provides electrical isolation, protecting users and equipment from voltage surges.
  • Optimized Performance: Matches impedance for efficient power transfer and signal transmission.
  • Simplified Manufacturing: SMT design allows for automated assembly, reducing manufacturing costs.
  • Environmental Compliance: Meets environmental regulations, contributing to sustainable manufacturing practices.

Additional Details: The 'TG02' likely indicates a specific series or type of transformer within Halo Electronics' product line. The '1505' probably relates to the component's specifications like inductance or turns ratio. 'NSRLTR' could denote packaging or other specific attributes. Consult Halo Electronics' datasheets for definitive specifications such as isolation voltage, insertion loss, return loss, and operating temperature range for the TG02-1505NSRLTR.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4684 $59.2416
58+ $2.0254 $117.4732
89+ $1.9621 $174.6269
122+ $1.8988 $231.6536
158+ $1.8355 $290.0090
211+ $1.6456 $347.2216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess