EN
  • EN
  • DE

MAX864EEE+

Part No MAX864EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV DL 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Minimum Input Voltage 1.75V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 35mA
Frequency - Switching 185kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 139585-MAX864EEE+
Ultra Librarian 3D Model Ultra Librarian MAX864EEE+ CAD Model

Description

The MAX864EEE+ is a high-performance, precision analog IC from Maxim Integrated, designed to cater to a wide range of applications requiring efficient power management and conversion. This versatile component is an ideal choice for engineers looking to enhance the reliability and functionality of their electronic designs.

Key Features

  • High Efficiency: The MAX864EEE+ is built to provide high-efficiency power conversion, which is crucial for battery-powered devices, ensuring prolonged usage and reduced heat generation.
  • Versatility: With its wide input voltage range, this IC can accommodate various power sources, making it suitable for multiple applications, from portable electronics to industrial systems.
  • Compact Size: The small form factor of the MAX864EEE+ makes it an excellent choice for space-constrained applications, allowing designers to minimize the footprint of their power supply circuits.
  • Thermal Protection: The device includes thermal protection features to prevent damage from overheating, enhancing the longevity and reliability of the end product.
  • Low Quiescent Current: The low quiescent current draw of the MAX864EEE+ helps to conserve energy, particularly important in battery-operated devices where power efficiency is paramount.

Applications

The MAX864EEE+ is highly adaptable and can be used in a multitude of applications, including but not limited to:

  • Portable Electronics
  • Medical Devices
  • Power Supply Modules
  • Industrial Control Systems
  • Telecommunications Equipment

Technical Specifications

Some of the technical specifications of the MAX864EEE+ include:

  • Input Voltage Range: Specified by the datasheet
  • Output Voltage Range: Specified by the datasheet
  • Package Type: Surface Mount
  • Operating Temperature Range: Specified by the datasheet

In conclusion, the MAX864EEE+ from Maxim Integrated is a robust and flexible component that offers a combination of efficiency, compactness, and thermal protection. It's an excellent choice for designers looking to create reliable and power-efficient products across a broad spectrum of industries.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0615 $52.0455
40+ $2.5121 $100.4840
62+ $2.4335 $150.8770
85+ $2.3551 $200.1835
110+ $2.2765 $250.4150
147+ $2.0411 $300.0417
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 215 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess