EN
  • EN
  • DE

MAX8654ETX+T

Part No MAX8654ETX+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 14V Synchronous Step Down Single-Out 0.6V to 12V 8A 36-Pin TQFN EP T/R / IC REG BUCK ADJ 8A 36TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 11.9V
Output Current 8A
Frequency - Switching 250kHz to 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 36-TQFN (6x6)
Win Source Part Number 087246-MAX8654ETX+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX8654
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX8654ETX+T CAD Model

Description

Maxim Integrated MAX8654ETX+T Step-Down Converter

The MAX8654ETX+T from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter that delivers exceptional performance in a compact package. Designed to operate from a 4.5V to 14V input voltage range, this versatile converter is capable of providing an adjustable output voltage from 0.6V to 5.5V, making it suitable for a wide array of applications including computing, networking, and industrial systems.

This efficient power management IC features a high switching frequency that can be adjusted from 200kHz to 600kHz, allowing for a flexible trade-off between efficiency and component size. The use of external components is minimized due to the integrated MOSFETs, which not only save space but also reduce the bill of materials cost for the overall design.

The MAX8654ETX+T boasts advanced protection features to ensure reliable operation under various conditions. It includes overcurrent protection, overtemperature protection, and undervoltage lockout, safeguarding the device and the system it powers from potential damage. Furthermore, the device has a soft-start feature that reduces inrush current during startup, enhancing system stability.

One of the standout features of the MAX8654ETX+T is its high efficiency, which can reach up to 93%, significantly reducing power loss and improving thermal performance. This makes it an excellent choice for applications where power efficiency is critical, such as in portable devices where battery life is a key consideration.

Available in a 36-pin thin QFN package, the MAX8654ETX+T is designed for space-constrained applications. Its compact form factor, combined with its robust set of features and protections, makes it an ideal solution for designers looking to optimize their power management systems without compromising on performance or reliability.

With its combination of high efficiency, adjustable output, and comprehensive protection circuitry, the MAX8654ETX+T from Maxim Integrated is a powerful component that meets the rigorous demands of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6704 $52.0224
15+ $7.1142 $106.7130
22+ $6.8918 $151.6196
30+ $6.6695 $200.0850
39+ $6.4472 $251.4408
52+ $5.7803 $300.5756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,287 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess