EN
  • EN
  • DE

MAX8658ETN

Part No MAX8658ETN
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075790-MAX8658ETN
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX8658ETN CAD Model

Description

Maxim Integrated's MAX8658ETN Product Overview

The MAX8658ETN is a high-performance, integrated power-management IC designed by Maxim Integrated, a brand known for its innovative and reliable semiconductor solutions. This compact and efficient chip is tailored for space-constrained applications that require precise power regulation and management.

Key Features

  • High Efficiency: The MAX8658ETN is engineered to provide high-efficiency power conversion, which helps in reducing power loss and improving overall system performance.
  • Integrated Functions: It includes various integrated features such as a step-down converter, a linear regulator, and a supervisory circuit, streamlining design and minimizing the need for external components.
  • Small Footprint: The device comes in a compact 56-pin thin QFN package, making it ideal for applications where board space is at a premium.
  • Flexible Power Supply: With a wide input voltage range, the MAX8658ETN can accommodate various power sources, ensuring versatility across different applications.
  • Thermal Management: The chip is designed with thermal protection features to safeguard against overheating, ensuring reliable operation under various conditions.

Applications

The MAX8658ETN is suitable for a broad range of applications, particularly where efficient power management is critical. These applications include, but are not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing peripherals and embedded systems

Technical Specifications

The technical specifications of the MAX8658ETN include:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package: 56-pin thin QFN

For detailed technical specifications, reference designs, and application notes, designers and engineers should consult the official Maxim Integrated datasheet for the MAX8658ETN.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX8658ETN is built to meet stringent quality standards, ensuring long-term reliability for critical applications. Customers can trust Maxim Integrated for consistent performance and support throughout the product's lifecycle.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess