EN
  • EN
  • DE

MAX8660BETL

Part No MAX8660BETL
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830009-MAX8660BETL
Ultra Librarian 3D Model Ultra Librarian MAX8660BETL CAD Model

Description

The MAX8660BETL is a highly integrated power-management IC designed by Maxim Integrated, tailored for portable applications that demand compact and efficient power solutions. This advanced chip is engineered to meet the rigorous power requirements of modern mobile devices such as smartphones, tablets, and other handheld electronics.

At the heart of the MAX8660BETL is a sophisticated system that combines multiple DC-DC converters and low-dropout regulators (LDOs) to provide a wide range of output voltages. The chip's versatility allows it to efficiently manage power for various subsystems, including processors, memory, and peripheral interfaces, ensuring optimal performance and battery life.

Key Features:

  • High Integration: The MAX8660BETL integrates multiple power management functions into a single package, reducing the component count and saving valuable board space.
  • Flexible Power Supply: With its array of DC-DC converters and LDOs, the device can supply a multitude of different voltage levels required by various parts of an electronic system.
  • Energy Efficient: The device is designed for high efficiency, which helps extend battery life in portable applications.
  • Programmable Output: Output voltages are programmable via an I2C-compatible serial interface, providing precise control over power delivery to meet specific system requirements.
  • Thermal Protection: Built-in thermal protection safeguards the device and the system from overheating, enhancing reliability and longevity.
  • Compact Form Factor: The MAX8660BETL comes in a small, lead-free, 40-pin TQFN package, making it suitable for space-constrained applications.

The device's operation is further enhanced by its low quiescent current and minimal external component requirements. Its advanced architecture not only simplifies the design process but also accelerates time-to-market for product developers.

The MAX8660BETL from Maxim Integrated stands out as a comprehensive power management solution that delivers performance, efficiency, and design flexibility, making it an excellent choice for powering the next generation of portable devices.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4438 $54.4380
23+ $4.4667 $102.7341
35+ $4.3271 $151.4485
48+ $4.1875 $201.0000
62+ $4.0479 $250.9698
83+ $3.6292 $301.2236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess