EN
  • EN
  • DE

MAX8662ETM

Part No MAX8662ETM
Manufacturer Maxim Integrated
Catalog Misc Products
Description Power-Management ICs for Single-Cell, Li+ Battery-Operated Devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830010-MAX8662ETM
Ultra Librarian 3D Model Ultra Librarian MAX8662ETM CAD Model

Description

Maxim Integrated MAX8662ETM Power Management IC

The MAX8662ETM from Maxim Integrated is a highly integrated power-management integrated circuit (IC) designed to deliver efficient power solutions for portable and handheld devices. It features a compact and versatile design that makes it an excellent choice for space-constrained applications such as mobile phones, PDAs, digital cameras, and other portable electronics.

At the heart of the MAX8662ETM is a range of power-saving features that help extend battery life and improve system reliability. The IC includes multiple high-efficiency step-down converters, which are capable of providing precise voltage regulation for the core, memory, I/O, and other system voltages. These converters operate over a wide input voltage range, ensuring compatibility with various battery chemistries and configurations.

Additionally, the MAX8662ETM boasts an integrated linear regulator that provides a low-noise supply for sensitive components such as RF or audio circuits. This regulator is designed to maintain stable performance even under varying load conditions, ensuring the integrity of the power supply to critical system components.

The device also incorporates power sequencing and monitoring features that enhance system protection. It includes overvoltage, undervoltage, and overcurrent protection circuits that safeguard the system against potential damage caused by abnormal operating conditions. The built-in power sequencing ensures that the various system voltages are enabled in the correct order during startup, which is essential for the proper operation of multi-voltage systems.

For designers looking to optimize power efficiency, the MAX8662ETM provides a dynamic voltage scaling feature that allows the processor to adjust the core voltage depending on the performance requirements. This helps reduce power consumption during periods of low processor activity.

The MAX8662ETM is available in a compact, 48-pin thin QFN package, making it ideal for applications where space is at a premium. Its high level of integration reduces the number of external components required, simplifying the design process and reducing overall system cost.

In summary, the Maxim Integrated MAX8662ETM Power Management IC is a versatile and efficient solution for managing power in portable devices, offering designers a range of features to enhance battery life, ensure system stability, and reduce overall design complexity.

You May Also Be Interested in

Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7967 $53.1538
33+ $3.1153 $102.8049
50+ $3.0179 $150.8950
69+ $2.9206 $201.5214
89+ $2.8232 $251.2648
119+ $2.5312 $301.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,402 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess