EN
  • EN
  • DE

P89C138MBP/B

Part No P89C138MBP/B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343569-P89C138MBP/B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89C138MBP/B CAD Model

Description

The NXP P89C138MBP/B is a high-performance microcontroller designed to meet the demanding needs of modern embedded systems. This versatile MCU is part of NXP's acclaimed 8-bit microcontroller family, which is well-known for its robust performance and reliability in a wide range of applications.

At the heart of the P89C138MBP/B is an 80C51 microcontroller core that offers a seamless blend of efficiency and speed. The device operates at a frequency of up to 40 MHz, providing ample processing power for time-critical tasks. It comes with 64 KB of flash memory, which is ideal for storing large applications and supporting in-system programming (ISP) and in-application programming (IAP) for enhanced flexibility during the development process.

The microcontroller is equipped with 2 KB of RAM, ensuring smooth operation and sufficient working memory for complex algorithms and data buffering. Its integrated peripherals include a wide range of features such as multiple 16-bit timers/counters, a versatile serial communication controller with multiple modes of operation, and an array of I/O ports for interfacing with external devices.

One of the key advantages of the P89C138MBP/B is its robust on-chip oscillator and clock circuitry, which reduces the need for external components and simplifies the design of the end product. Additionally, it features a watchdog timer to ensure system stability and reliability under various operating conditions.

For secure applications, the P89C138MBP/B provides various security features including 128-bit unique device identification, which helps in implementing anti-cloning measures in your application. NXP also ensures that this microcontroller maintains a low power consumption profile, making it suitable for battery-operated devices and energy-sensitive applications.

In summary, the NXP P89C138MBP/B microcontroller is an excellent choice for designers looking for a high-performance, feature-rich MCU that can tackle a broad spectrum of embedded tasks. Its combination of processing power, memory capacity, and integrated peripherals, alongside its security and power efficiency features, make it a versatile and reliable component in any embedded system.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess