EN
  • EN
  • DE

MAX8664AEEP

Part No MAX8664AEEP
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830011-MAX8664AEEP
Ultra Librarian 3D Model Ultra Librarian MAX8664AEEP CAD Model

Description

Maxim Integrated's MAX8664AEEP Power Management IC

The MAX8664AEEP from Maxim Integrated is a state-of-the-art power management integrated circuit (PMIC) designed to deliver high-efficiency, multi-channel power supply solutions in a compact package. This advanced PMIC is an ideal choice for portable and space-constrained applications where multiple power rails are required with excellent power regulation and system management features.

Key Features

  • Multiple Output Channels: The MAX8664AEEP offers several regulated outputs, including a main step-down converter for the core voltage and additional LDOs for peripheral supplies.
  • High Efficiency: The device is designed to maximize power efficiency, which is critical for battery-powered devices, helping to extend battery life and reduce thermal challenges.
  • Compact Design: With a small form factor, the MAX8664AEEP is suitable for space-constrained applications, allowing designers to minimize PCB layout space without sacrificing performance.
  • Integrated Power Sequencing: The IC features built-in power sequencing, simplifying system design by managing the power-up and power-down order of the various outputs.
  • Programmable Voltage Levels: The output voltages are programmable via external resistors, providing flexibility to meet the needs of various applications and processor requirements.
  • Thermal Protection: The PMIC includes thermal shutdown protection to safeguard the device and the system from excessive temperatures.
  • Low Quiescent Current: It offers low quiescent current to reduce standby power consumption, which is particularly beneficial for portable devices.

Applications

The MAX8664AEEP is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and handheld devices
  • Smartphones and tablets
  • Wireless communication devices
  • GPS and navigation systems
  • Medical and healthcare devices

Maxim Integrated's dedication to innovation is evident in the MAX8664AEEP, offering designers a powerful and flexible power management solution that meets the rigorous demands of modern electronic devices. Its combination of multiple power outputs, high efficiency, and advanced features such as integrated power sequencing and programmable voltage levels make it an excellent choice for a wide array of applications.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess