EN
  • EN
  • DE

LPC1786FBD208

Part No LPC1786FBD208
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 32-bit ARM Cortex-M3 microcontroller; up to 512 kB flash and 96 kB SRAM; USB Device/Host/OTG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204104-LPC1786FBD208
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1786FBD208 CAD Model

Description

Product Overview: LPC1786FBD208 - NXP

The LPC1786FBD208 is a high-performance microcontroller designed by NXP Semiconductors, tailored for embedded applications requiring a rich set of features and low power consumption. This microcontroller is part of the LPC1700 series, which is based on the Cortex-M3 processor core, offering a perfect blend of energy efficiency and performance.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 120 MHz.
  • Memory: Equipped with 512 KB of flash memory and 96 KB of SRAM, providing ample space for complex applications.
  • GPIO: Provides up to 70 General Purpose I/O (GPIO) pins with configurable pull-up/pull-down resistors, offering flexibility for interfacing with various peripherals.
  • Connectivity: Includes an array of communication interfaces such as USB 2.0 Full-Speed device/host/OTG, Ethernet, CAN, SPI, I2C, UART, and more, facilitating versatile connectivity options.
  • Analog Features: Comes with a 12-bit Analog-to-Digital Converter (ADC) with support for up to 8 channels, and a 10-bit Digital-to-Analog Converter (DAC) for analog signal processing.
  • Timers: Features multiple 32-bit timers, a Motor Control PWM, and a Quadrature Encoder Interface, suitable for precise timing operations and motor control applications.
  • Power Efficiency: Offers multiple power modes including an ultra-low power Sleep mode, which significantly reduces power consumption during idle periods.
  • Package: Available in a compact 208-pin LQFP package, optimizing board space without compromising on functionality.

Applications:

The LPC1786FBD208 is ideal for a wide range of applications such as industrial control systems, networking, medical devices, and consumer electronics. Its robust feature set also makes it a prime choice for Internet of Things (IoT) devices, where connectivity and power efficiency are paramount.

Support and Resources:

Developers can take advantage of NXP's extensive support network, which includes detailed datasheets, application notes, and software libraries. Additionally, the LPC1786FBD208 is supported by a range of development tools and software platforms, allowing for rapid development and prototyping of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9741 $71.8964
8+ $14.7482 $117.9856
13+ $14.2874 $185.7362
17+ $13.8265 $235.0505
22+ $13.3657 $294.0454
29+ $11.9831 $347.5099
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess