EN
  • EN
  • DE

MAX8676ELB+T

Part No MAX8676ELB+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215206-MAX8676ELB+T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX8676ELB+T CAD Model

Description

The MAX8676ELB+T from Maxim Integrated is a state-of-the-art power management integrated circuit (PMIC) designed to deliver high efficiency and reliability for a wide range of applications. This compact, high-performance component is an ideal choice for portable devices where space is at a premium and power efficiency is a must.

Key Features

  • High Efficiency: The MAX8676ELB+T boasts an impressive efficiency rate, which helps to extend battery life in portable devices.
  • Small Footprint: Its compact size makes it perfect for space-constrained applications, enabling designers to minimize the size of their power management solutions.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and ensuring compatibility with different types of batteries and systems.
  • Thermal Protection: Integrated thermal protection safeguards the device and the system it powers from potential damage due to overheating.
  • Low Quiescent Current: The low quiescent current feature contributes to the overall power efficiency, reducing the drain on the battery when the device is in standby mode.

Applications

The MAX8676ELB+T is suited for a diverse array of applications, particularly where power efficiency and space savings are critical. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • GPS Devices
  • Portable Medical Devices

Technical Specifications

The MAX8676ELB+T operates over a temperature range of -40°C to +85°C, ensuring reliable performance even in extreme conditions. The device is also RoHS compliant, reflecting Maxim Integrated's commitment to environmental responsibility.

Summary

The Maxim Integrated MAX8676ELB+T is a versatile and efficient power management solution that meets the demands of modern portable electronics. With its high efficiency, small size, and robust feature set, this PMIC is an excellent choice for designers looking to optimize power consumption and maximize battery life.

You May Also Be Interested in

EliteMT
Lowest to $3.4246
EPCOS (TDK)
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $1.0845
Coilcraft
Lowest to $1.5451
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $2.1853

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8487 $58.1844
30+ $3.9790 $119.3700
45+ $3.8542 $173.4390
62+ $3.7307 $231.3034
81+ $3.6059 $292.0779
108+ $3.2328 $349.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess