EN
  • EN
  • DE

MAX8686ETL+

Part No MAX8686ETL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 25A SYNC 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 0.7V
Maximum Output Voltage 5.5V
Output Current 25A
Frequency - Switching 300kHz to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (6x6)
Win Source Part Number 037761-MAX8686ETL+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8686ETL+ CAD Model

Description

Maxim Integrated's MAX8686ETL+: High-Efficiency Step-Down Converter

The MAX8686ETL+ from Maxim Integrated is a state-of-the-art, high-performance, step-down converter designed to meet the demanding power requirements of modern electronic devices. This compact and efficient module is engineered to provide stable and reliable power conversion, making it an ideal solution for a wide range of applications including networking, telecommunications, and portable electronics.

Key Features

  • High Efficiency: The MAX8686ETL+ boasts a high efficiency rate, which reduces power loss during conversion and helps in maintaining a cooler operating temperature.
  • Adjustable Output Voltage: This versatile converter allows for an adjustable output voltage, giving designers the flexibility to use it in various configurations and with different voltage requirements.
  • Integrated MOSFETs: With integrated MOSFETs, the device simplifies the circuit design and minimizes external component count, leading to a more compact and reliable end product.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating a variety of power sources and ensuring consistent performance even under fluctuating input conditions.
  • Thermal Protection: The MAX8686ETL+ is equipped with thermal protection features that safeguard the device against overheating, thereby enhancing system reliability.

Applications

The MAX8686ETL+ is suitable for a diverse array of applications where efficient power conversion is critical. It is particularly useful in:

  • Networking and telecommunications equipment
  • Portable and battery-powered devices
  • Computing and storage systems
  • Industrial and medical equipment

Technical Specifications

The device comes in a compact 40-pin TQFN package with exposed pad for improved thermal performance. It features a switching frequency of 300kHz to 600kHz, which can be synchronized to an external clock. The output voltage is programmable through an external resistor divider, and the device also includes soft-start capability to minimize inrush current during startup.

With its combination of efficiency, flexibility, and protection features, the MAX8686ETL+ from Maxim Integrated is a robust power solution that can be integrated into a wide range of electronic products, ensuring optimal performance and longevity.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3987 $52.1961
8+ $14.2759 $114.2072
11+ $13.8297 $152.1267
15+ $13.3836 $200.7540
20+ $12.9375 $258.7500
26+ $11.5991 $301.5766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess