The TL5001CPSR is a versatile voltage mode pulse width modulation (PWM) controller designed and manufactured by Texas Instruments. It is a key component for power supply designers, offering a flexible and efficient solution for managing power in a wide range of electronic devices. The TL5001CPSR is well-suited for applications requiring a reliable and precise power management system such as computer servers, telecom equipment, and industrial machinery.
Key Features
- Wide Operating Range: The device is capable of operating over a wide supply voltage range, accommodating various application needs.
- High-Frequency Operation: With its ability to support high-frequency operation, the TL5001CPSR allows for smaller external components, reducing overall system size and cost.
- Adjustable Output: The output voltage can be precisely adjusted to meet the specific requirements of the application, ensuring optimal performance.
- Integrated Protections: The TL5001CPSR includes built-in features such as under-voltage lockout (UVLO), overcurrent protection, and thermal shutdown to safeguard the system against potential damage.
Applications
The TL5001CPSR is highly adaptable and can be used in a variety of applications. Its main use cases include:
- Switch-mode power supplies (SMPS)
- DC to DC converters
- Battery chargers
- Power supply for LED drivers
Technical Specifications
The technical specifications of the TL5001CPSR include:
- Supply Voltage Range: 3.6V to 40V
- Output Frequency Range: Up to 500 kHz
- Soft Start Capability
- Low Start-Up Current: 150 µA (Typical)
- Operating Temperature Range: -40°C to 85°C
The TL5001CPSR comes in a compact 8-pin SOP package, making it easy to integrate into your circuit design. Texas Instruments' commitment to quality ensures that the TL5001CPSR provides a reliable and efficient solution for your power management needs.