EN
  • EN
  • DE

MAX8688ALETG+T

Part No MAX8688ALETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CTRLR/MONTR 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Power Supply Controller/Monitor
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 6.7mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 706903-MAX8688ALETG+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8688
Introduction Date January 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX8688ALETG+T CAD Model

Description

MAX8688ALETG+T - Digital Power-Supply Controller from Maxim Integrated

The MAX8688ALETG+T is an advanced digital power-supply controller from Maxim Integrated, designed to optimize the performance and efficiency of power supply systems. This innovative component is part of Maxim's commitment to providing state-of-the-art solutions for power management and conversion in a wide range of applications, including computing, networking, and telecommunications equipment.

Key Features:

  • Advanced Digital Control: The MAX8688ALETG+T employs digital control loops for precise regulation and monitoring of power supply parameters.
  • Real-Time Monitoring: It supports real-time monitoring of output voltage, input voltage, output current, and temperature, enabling dynamic adjustments and system protection.
  • PMBus™ Interface: Features a PMBus interface for communication with system controllers, allowing for programmable control settings and telemetry data retrieval.
  • High Accuracy: Offers high-accuracy measurements for critical parameters, ensuring reliable operation and performance of the power supply system.
  • Integrated ADC: Comes with an integrated 12-bit analog-to-digital converter (ADC) for precise data conversion and system feedback.
  • Compact Package: Available in a 24-pin TQFN package, the MAX8688ALETG+T is designed for space-constrained applications.
  • Temperature Range: Operates over a wide temperature range, making it suitable for various environments and applications.

Applications:

The MAX8688ALETG+T is ideal for use in a variety of applications that require efficient power management and digital control. These include:

  • Servers and data centers
  • Networking and telecommunications equipment
  • Storage systems
  • Industrial power systems

Why Choose MAX8688ALETG+T?

Maxim Integrated's MAX8688ALETG+T is a top choice for designers who need a compact, efficient, and highly accurate digital power supply controller. Its integration of digital control, real-time monitoring, and a PMBus interface enables advanced power management capabilities that are essential for today's high-performance electronic systems. With its robust feature set and reliable performance, the MAX8688ALETG+T is a versatile component that enhances the efficiency and longevity of power supply solutions.

You May Also Be Interested in

ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5907 $50.2698
34+ $2.9462 $100.1708
53+ $2.8541 $151.2673
73+ $2.7621 $201.6333
94+ $2.6700 $250.9800
126+ $2.3938 $301.6188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess